Murata Power Solutions SMD 560MA 51 MOHM Inductor and Choke LQW31HN27NJ03L

Description
FIXED IND 27NH 560MA 51 MOHM SMD Product overview: LQW31HN27NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 51 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN27NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 560MA 51 MOHM SMD Product overview: LQW31HN27NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 51 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN27NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560MA 51 MOHM Inductor and Choke - 71-LQW31HN27NJ03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560MA 51 MOHM Inductor and Choke
71-LQW31HN27NJ03L
SMD 560MA 51 MOHM Inductor and Choke 71-LQW31HN27NJ03L
FIXED IND 27NH 560MA 51 MOHM SMD Product overview: LQW31HN27NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 51 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN27NJ03L can be used for catalog matching and distributor lookup.

FIXED IND 27NH 560MA 51 MOHM SMD Product overview: LQW31HN27NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 51 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN27NJ03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7855478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855478
Surface Mount Inductors 7855478
Murata LQW31HN27NJ03L

Murata LQW31HN27NJ03L

Supplier's Site
Surface Mount Inductors - 1675858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675858
Surface Mount Inductors 1675858
Murata LQW31HN27NJ03L

Murata LQW31HN27NJ03L

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW31HN27NJ03L
1057472-LQW31HN27NJ03L
Fixed Inductors - LQW31HN27NJ03L 1057472-LQW31HN27NJ03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057472-LQW31HN27NJ0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 27nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 60 @ 436MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 51 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057472-LQW31HN27NJ03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 560mA
Inductance: 27nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 60 @ 436MHz
Frequency - Self Resonant: 1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 51 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW31HN27NJ03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW31HN27NJ03L
Fixed Inductors LQW31HN27NJ03L
FIXED IND 27NH 560MA 51 MOHM SMD

FIXED IND 27NH 560MA 51 MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 1206 27nH +/-5% Chip Inductor - 535-LQW31HN27NJ03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1206 27nH +/-5% Chip Inductor
535-LQW31HN27NJ03L
Fixed Inductors 1206 27nH +/-5% Chip Inductor 535-LQW31HN27NJ03L
Fixed Inductors 1206 27nH +/-5% Chip Inductor

Fixed Inductors 1206 27nH +/-5% Chip Inductor

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW31HN27NJ03L 7855478 1057472-LQW31HN27NJ03L LQW31HN27NJ03L 535-LQW31HN27NJ03L
Product Name SMD 560MA 51 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - LQW31HN27NJ03L Fixed Inductors Fixed Inductors 1206 27nH +/-5% Chip Inductor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details