Murata Electronics Fixed Inductors LQW2BAN27NJ00L

Description
27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16032-2-ND
Fixed Inductors 490-16032-2-ND
27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16032-6-ND
Fixed Inductors 490-16032-6-ND
27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16032-1-ND
Fixed Inductors 490-16032-1-ND
27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

27nH Unshielded Wirewound Inductor 2A 70mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAN27NJ00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAN27NJ00L
Fixed Inductors LQW2BAN27NJ00L
FIXED IND 27NH 2A 70 MOHM SMD

FIXED IND 27NH 2A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16032-2-ND LQW2BAN27NJ00L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers