1.5µH Unshielded Wirewound Inductor 85mA 5.33Ohm Max 0805 (2012 Metric)
1.5µH Unshielded Wirewound Inductor 85mA 5.33Ohm Max 0805 (2012 Metric)
1.5µH Unshielded Wirewound Inductor 85mA 5.33Ohm Max 0805 (2012 Metric)
FIXED IND 1.5UH 85MA 5.33OHM SMD Product overview: LQW21HN1R5J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 85MA, 5.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 85MA, 5.33OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW21HN1R5J00L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 780067-LQW21HN1R5J00
Series: LQW21
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0805
Current Rating: 85mA
Shielding: Unshielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±5%
Q @ Freq: 35 @ 100MHz
Frequency - Self Resonant: 350MHz
Test Frequency: 10MHz
Family Name: LQW21HN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.33 Ohm Max
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): PE-0805CD152KTG; PE-0805CD152KTT; CTML0805F-1R5M; PE-0805CD152KTS;
Introduction Date: August 21, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
FIXED IND 1.5UH 85MA 5.33OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12798-2-ND | 71-LQW21HN1R5J00L | 780067-LQW21HN1R5J00L | LQW21HN1R5J00L |
| Product Name | Fixed Inductors | SMD 1.5UH 85MA 5.33OHM Inductor and Choke | Fixed Inductors - LQW21HN1R5J00L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |