Murata Electronics Fixed Inductors LQW21FTR82M0HL

Description
820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW21FTR82M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FTR82M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FTR82M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

820nH Shielded Wirewound Inductor 700mA 90mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Wirewound, 0.82Uh, 0.8A, 0805 Rohs Compliant Murata - 56AJ9956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.82Uh, 0.8A, 0805 Rohs Compliant Murata
56AJ9956
Inductor, Wirewound, 0.82Uh, 0.8A, 0805 Rohs Compliant Murata 56AJ9956
INDUCTOR, WIREWOUND, 0.82UH, 0.8A, 0805 ROHS COMPLIANT: YES

INDUCTOR, WIREWOUND, 0.82UH, 0.8A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW21FTR82M0HLDKR-ND 56AJ9956
Product Name Fixed Inductors Inductor, Wirewound, 0.82Uh, 0.8A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details