Murata Electronics Fixed Inductors LQW21FT1R5M0HL

Description
1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW21FT1R5M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT1R5M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT1R5M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

1.5µH Shielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240605
Surface Mount Inductors 2240605
Murata LQW21FT1R5M0HL

Murata LQW21FT1R5M0HL

Supplier's Site
Surface Mount Inductors - 2240606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240606P
Surface Mount Inductors 2240606P
Murata LQW21FT1R5M0HL

Murata LQW21FT1R5M0HL

Supplier's Site
Surface Mount Inductors - 2240606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240606
Surface Mount Inductors 2240606
Murata LQW21FT1R5M0HL

Murata LQW21FT1R5M0HL

Supplier's Site
Fixed Inductors - LQW21FT1R5M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW21FT1R5M0HL
Fixed Inductors LQW21FT1R5M0HL
FIXED IND 1.5UH 550MA POWRTRN

FIXED IND 1.5UH 550MA POWRTRN

Supplier's Site Datasheet
Inductor, Wirewound, 1.5Uh, 0.55A, 0805 Rohs Compliant Murata - 56AJ9958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1.5Uh, 0.55A, 0805 Rohs Compliant Murata
56AJ9958
Inductor, Wirewound, 1.5Uh, 0.55A, 0805 Rohs Compliant Murata 56AJ9958
INDUCTOR, WIREWOUND, 1.5UH, 0.55A, 0805 ROHS COMPLIANT: YES

INDUCTOR, WIREWOUND, 1.5UH, 0.55A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW21FT1R5M0HLCT-ND 2240605 LQW21FT1R5M0HL 56AJ9958
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Wirewound, 1.5Uh, 0.55A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details