Murata Electronics Fixed Inductors LQW21FT1R0M0HL

Description
1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW21FT1R0M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT1R0M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT1R0M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240603
Surface Mount Inductors 2240603
Murata LQW21FT1R0M0HL

Murata LQW21FT1R0M0HL

Supplier's Site
Surface Mount Inductors - 2240604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240604P
Surface Mount Inductors 2240604P
Murata LQW21FT1R0M0HL

Murata LQW21FT1R0M0HL

Supplier's Site
Surface Mount Inductors - 2240604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240604
Surface Mount Inductors 2240604
Murata LQW21FT1R0M0HL

Murata LQW21FT1R0M0HL

Supplier's Site
Inductor, Wirewound, 1Uh, 0.7A, 0805 Rohs Compliant Murata - 56AJ9957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Uh, 0.7A, 0805 Rohs Compliant Murata
56AJ9957
Inductor, Wirewound, 1Uh, 0.7A, 0805 Rohs Compliant Murata 56AJ9957
INDUCTOR, WIREWOUND, 1UH, 0.7A, 0805 ROHS COMPLIANT: YES

INDUCTOR, WIREWOUND, 1UH, 0.7A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - LQW21FT1R0M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW21FT1R0M0HL
Fixed Inductors LQW21FT1R0M0HL
FIXED IND 1UH 700MA POWRTRN

FIXED IND 1UH 700MA POWRTRN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW21FT1R0M0HLCT-ND 2240603 56AJ9957 LQW21FT1R0M0HL
Product Name Fixed Inductors Surface Mount Inductors Inductor, Wirewound, 1Uh, 0.7A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details