Manufacturer: Murata Electronics North America
Win Source Part Number: 1057448-LQW18CNR39J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 620mA
Inductance: 390nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 570MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
FIXED IND 390NH 620MA 280MOHM SM Product overview: LQW18CNR39J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR39J00D can be used for catalog matching and distributor lookup.
390nH Unshielded Wirewound Inductor 620mA 280mOhm Max 0603 (1608 Metric)
390nH Unshielded Wirewound Inductor 620mA 280mOhm Max 0603 (1608 Metric)
390nH Unshielded Wirewound Inductor 620mA 280mOhm Max 0603 (1608 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057448-LQW18CNR39J00D | 71-LQW18CNR39J00D | 490-12797-6-ND |
| Product Name | Fixed Inductors - LQW18CNR39J00D | 620MA 280MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |