Win Source Part Number: 1369978-LQW18CNR21J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 210 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Frequency - Self Resonant: 720MHz
Inductance Frequency - Test: 10 MHz
210nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0603 (1608 Metric)
210nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0603 (1608 Metric)
210nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0603 (1608 Metric)
FIXED IND 210NH 800MA 150MOHM SM Product overview: LQW18CNR21J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR21J0ZD can be used for catalog matching and distributor lookup.
FIXED IND 210NH 800MA 150MOHM SM
INDUCTOR, 210NH, 720MHZ, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369978-LQW18CNR21J0ZD | 490-LQW18CNR21J0ZDTR-ND | 71-LQW18CNR21J0ZD | LQW18CNR21J0ZD | 24AJ1127 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 800MA 150MOHM Inductor and Choke | Fixed Inductors | Inductor, 210Nh, 720Mhz, 0603 Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |