Murata Electronics Fixed Inductors LQW18CN55NJ0ZD

Description
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18CN55NJ0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN55NJ0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN55NJ0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 55Nh, 1.6Ghz, 0603 Rohs Compliant Murata - 24AJ1137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 55Nh, 1.6Ghz, 0603 Rohs Compliant Murata
24AJ1137
Inductor, 55Nh, 1.6Ghz, 0603 Rohs Compliant Murata 24AJ1137
INDUCTOR, 55NH, 1.6GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 55NH, 1.6GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18CN55NJ0ZDTR-ND 24AJ1137
Product Name Fixed Inductors Inductor, 55Nh, 1.6Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers