Murata Power Solutions Fixed Inductors - LQW18CN55NJ00D LQW18CN55NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057447-LQW18CN55NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 55nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057447-LQW18CN55NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 55nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18CN55NJ00D
1057447-LQW18CN55NJ00D
Fixed Inductors - LQW18CN55NJ00D 1057447-LQW18CN55NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057447-LQW18CN55NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 55nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.6GHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057447-LQW18CN55NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 55nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.6GHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10771-1-ND
Fixed Inductors 490-10771-1-ND
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10771-6-ND
Fixed Inductors 490-10771-6-ND
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10771-2-ND
Fixed Inductors 490-10771-2-ND
55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

55nH Unshielded Wirewound Inductor 1.5A 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.5A 45 MOHM Inductor and Choke - 71-LQW18CN55NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 45 MOHM Inductor and Choke
71-LQW18CN55NJ00D
SMD 1.5A 45 MOHM Inductor and Choke 71-LQW18CN55NJ00D
FIXED IND 55NH 1.5A 45 MOHM SMD Product overview: LQW18CN55NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CN55NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 55NH 1.5A 45 MOHM SMD Product overview: LQW18CN55NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CN55NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 55 Nh, 5%, 0603 [1608 Metric], 1.6 Ghz Rohs Compliant Murata - 48W6331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 55 Nh, 5%, 0603 [1608 Metric], 1.6 Ghz Rohs Compliant Murata
48W6331
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 55 Nh, 5%, 0603 [1608 Metric], 1.6 Ghz Rohs Compliant Murata 48W6331
Surface Mount High Frequency Inductor, LQW18A_00 Series, 55 nH, 5%, 0603 [1608 Metric], 1.6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW18A_00 Series, 55 nH, 5%, 0603 [1608 Metric], 1.6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057447-LQW18CN55NJ00D 490-10771-1-ND 71-LQW18CN55NJ00D 48W6331
Product Name Fixed Inductors - LQW18CN55NJ00D Fixed Inductors SMD 1.5A 45 MOHM Inductor and Choke Surface Mount High Frequency Inductor, Lqw18A_00 Series, 55 Nh, 5%, 0603 [1608 Metric], 1.6 Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers