Murata Power Solutions Fixed Inductors - LQW18CN33NJ00D LQW18CN33NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923930-LQW18CN33NJ00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 35mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-11772-2, 490-11772-1, LQW18CN33NJ00D-ND, 490-11772-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923930-LQW18CN33NJ00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 35mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-11772-2, 490-11772-1, LQW18CN33NJ00D-ND, 490-11772-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18CN33NJ00D
923930-LQW18CN33NJ00D
Fixed Inductors - LQW18CN33NJ00D 923930-LQW18CN33NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923930-LQW18CN33NJ00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 35mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-11772-2, 490-11772-1, LQW18CN33NJ00D-ND, 490-11772-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923930-LQW18CN33NJ00D
Series: LQW18
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 35mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18CN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-11772-2, 490-11772-1, LQW18CN33NJ00D-ND, 490-11772-6

Buy Now Datasheet
SMD 1.7A 35 MOHM Inductor and Choke - 71-LQW18CN33NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7A 35 MOHM Inductor and Choke
71-LQW18CN33NJ00D
SMD 1.7A 35 MOHM Inductor and Choke 71-LQW18CN33NJ00D
FIXED IND 33NH 1.7A 35 MOHM SMD Product overview: LQW18CN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CN33NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 1.7A 35 MOHM SMD Product overview: LQW18CN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CN33NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11772-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11772-6-ND
Fixed Inductors 490-11772-6-ND
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11772-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11772-2-ND
Fixed Inductors 490-11772-2-ND
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11772-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11772-1-ND
Fixed Inductors 490-11772-1-ND
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm - 535-LQW18CN33NJ00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm
535-LQW18CN33NJ00D
Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm 535-LQW18CN33NJ00D
Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm

Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm

Supplier's Site
Fixed Inductors - LQW18CN33NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CN33NJ00D
Fixed Inductors LQW18CN33NJ00D
FIXED IND 33NH 1.7A 35 MOHM SMD

FIXED IND 33NH 1.7A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923930-LQW18CN33NJ00D 71-LQW18CN33NJ00D 490-11772-6-ND 535-LQW18CN33NJ00D LQW18CN33NJ00D
Product Name Fixed Inductors - LQW18CN33NJ00D SMD 1.7A 35 MOHM Inductor and Choke Fixed Inductors Fixed Inductors 0603 33nH +/-5% 1700mA DCR .035ohm Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details