Murata Electronics Fixed Inductors LQW18CAR58J00D

Description
580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18184-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18184-6-ND
Fixed Inductors 490-18184-6-ND
580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18184-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18184-1-ND
Fixed Inductors 490-18184-1-ND
580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18184-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18184-2-ND
Fixed Inductors 490-18184-2-ND
580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

580nH Unshielded Wirewound Inductor 450mA 460mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 580Nh, 760Mhz, 0603 Rohs Compliant Murata - 24AJ1120 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 580Nh, 760Mhz, 0603 Rohs Compliant Murata
24AJ1120
Inductor, 580Nh, 760Mhz, 0603 Rohs Compliant Murata 24AJ1120
INDUCTOR, 580NH, 760MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 580NH, 760MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18184-6-ND 24AJ1120
Product Name Fixed Inductors Inductor, 580Nh, 760Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers