Murata Electronics 780MA 200MOHM Inductor and Choke LQW18CAR33J00D

Description
FIXED IND 330NH 780MA 200MOHM SM Product overview: LQW18CAR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR33J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 780MA 200MOHM SM Product overview: LQW18CAR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR33J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
780MA 200MOHM Inductor and Choke - 71-LQW18CAR33J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
780MA 200MOHM Inductor and Choke
71-LQW18CAR33J00D
780MA 200MOHM Inductor and Choke 71-LQW18CAR33J00D
FIXED IND 330NH 780MA 200MOHM SM Product overview: LQW18CAR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR33J00D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 780MA 200MOHM SM Product overview: LQW18CAR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR33J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370103-LQW18CAR33J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370103-LQW18CAR33J00D
Inductors, Coils, Chokes - Fixed Inductors 1370103-LQW18CAR33J00D
Win Source Part Number: 1370103-LQW18CAR33J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 330 nH Current Rating (Amps): 780 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Frequency - Self Resonant: 970MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1370103-LQW18CAR33J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 780 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Frequency - Self Resonant: 970MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
Fixed Inductors - 490-18181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18181-6-ND
Fixed Inductors 490-18181-6-ND
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18181-1-ND
Fixed Inductors 490-18181-1-ND
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18181-2-ND
Fixed Inductors 490-18181-2-ND
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 330Nh, 970Mhz, 0603 Rohs Compliant Murata - 24AJ1117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 970Mhz, 0603 Rohs Compliant Murata
24AJ1117
Inductor, 330Nh, 970Mhz, 0603 Rohs Compliant Murata 24AJ1117
INDUCTOR, 330NH, 970MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 970MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18CAR33J00D 1370103-LQW18CAR33J00D 490-18181-6-ND 24AJ1117
Product Name 780MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 330Nh, 970Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details