Murata Electronics Fixed Inductors - LQW18CAR12J00D LQW18CAR12J00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923929-LQW18CAR12J00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 58mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CA Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18177-6, 490-18177-2, 490-18177-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923929-LQW18CAR12J00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 58mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CA Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18177-6, 490-18177-2, 490-18177-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18CAR12J00D
923929-LQW18CAR12J00D
Fixed Inductors - LQW18CAR12J00D 923929-LQW18CAR12J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923929-LQW18CAR12J00 D Series: LQW18 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 58mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18CA Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18177-6, 490-18177-2, 490-18177-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923929-LQW18CAR12J00D
Series: LQW18
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 58mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18CA
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18177-6, 490-18177-2, 490-18177-1

Buy Now Datasheet
Fixed Inductors - 490-18177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18177-2-ND
Fixed Inductors 490-18177-2-ND
120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18177-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18177-1-ND
Fixed Inductors 490-18177-1-ND
120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18177-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18177-6-ND
Fixed Inductors 490-18177-6-ND
120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.5A 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.5A 58 MOHM Inductor and Choke - 71-LQW18CAR12J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 58 MOHM Inductor and Choke
71-LQW18CAR12J00D
SMD 1.5A 58 MOHM Inductor and Choke 71-LQW18CAR12J00D
FIXED IND 120NH 1.5A 58 MOHM SMD Product overview: LQW18CAR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 58 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR12J00D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 1.5A 58 MOHM SMD Product overview: LQW18CAR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 58 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CAR12J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 120Nh, 1.5Ghz, 0603 Rohs Compliant Murata - 24AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.5Ghz, 0603 Rohs Compliant Murata
24AJ1113
Inductor, 120Nh, 1.5Ghz, 0603 Rohs Compliant Murata 24AJ1113
INDUCTOR, 120NH, 1.5GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.5GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18CAR12J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CAR12J00D
Fixed Inductors LQW18CAR12J00D
FIXED IND 120NH 1.5A 58 MOHM SMD

FIXED IND 120NH 1.5A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923929-LQW18CAR12J00D 490-18177-2-ND 71-LQW18CAR12J00D 24AJ1113 LQW18CAR12J00D
Product Name Fixed Inductors - LQW18CAR12J00D Fixed Inductors SMD 1.5A 58 MOHM Inductor and Choke Inductor, 120Nh, 1.5Ghz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567693P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details