Murata Electronics Fixed Inductors LQW18ASR39G0CD

Description
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR39G0CDTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR39G0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR39G0CDCT-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 390Nh, 900Mhz, 0603 Rohs Compliant Murata - 24AJ1099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, 900Mhz, 0603 Rohs Compliant Murata
24AJ1099
Inductor, 390Nh, 900Mhz, 0603 Rohs Compliant Murata 24AJ1099
INDUCTOR, 390NH, 900MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 390NH, 900MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR39G0CDTR-ND 24AJ1099
Product Name Fixed Inductors Inductor, 390Nh, 900Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details