Murata Electronics Fixed Inductors LQW18ASR27J0ZD

Description
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15881-6-ND
Fixed Inductors 490-15881-6-ND
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15881-1-ND
Fixed Inductors 490-15881-1-ND
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15881-2-ND
Fixed Inductors 490-15881-2-ND
270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15881-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers