Murata Power Solutions Fixed Inductors LQW18ASR27J0CD

Description
270nH Unshielded Wirewound Inductor 130mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 130mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR27J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 130mA 2.5Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 130mA 2.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 270Nh, 900Mhz Rohs Compliant Murata - 65AH7851 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 270Nh, 900Mhz Rohs Compliant Murata
65AH7851
High Frequency Inductor, 270Nh, 900Mhz Rohs Compliant Murata 65AH7851
HIGH FREQUENCY INDUCTOR, 270NH, 900MHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 270NH, 900MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR27J0CDTR-ND 65AH7851
Product Name Fixed Inductors High Frequency Inductor, 270Nh, 900Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details