FIXED IND 180NH 240MA 1.25 OHM
FIXED IND 180NH 240MA 1.25 OHM
Manufacturer: Murata Electronics North America
Win Source Part Number: 878204-LQW18ASR18G00
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW18AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18ASR18G00D, 490-LQW18ASR18G00D-N
FIXED IND Product overview: LQW18ASR18G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ASR18G00D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18ASR18G00DTR-ND | 878204-LQW18ASR18G00D | 71-LQW18ASR18G00D |
| Product Name | Fixed Inductors | Fixed Inductors - LQW18ASR18G00D | Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | RF Chip | |
| Core Material | Non-Magnetic | Non Magnetic | |
| Configuration | Fixed |