150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
INDUCTOR, 150NH, 990MHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18ASR15G0CDTR-ND | 24AJ1094 |
| Product Name | Fixed Inductors | Inductor, 150Nh, 990Mhz, 0603 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Air | |
| Configuration | Fixed |