Murata Electronics Fixed Inductors LQW18ASR15G00D

Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR15G00DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR15G00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 920 MOHM

FIXED IND 150NH 280MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR15G00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 920 MOHM

FIXED IND 150NH 280MA 920 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18ASR15G00DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers