Murata Power Solutions Fixed Inductors LQW18ASR12J0CD

Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR12J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR12J0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 300MA 650 MOHM

FIXED IND 120NH 300MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR12J0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 300MA 650 MOHM

FIXED IND 120NH 300MA 650 MOHM

Buy Now Datasheet
High Frequency Inductor, 120Nh, 1.3Ghz Rohs Compliant Murata - 65AH7847 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 120Nh, 1.3Ghz Rohs Compliant Murata
65AH7847
High Frequency Inductor, 120Nh, 1.3Ghz Rohs Compliant Murata 65AH7847
HIGH FREQUENCY INDUCTOR, 120NH, 1.3GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 120NH, 1.3GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR12J0CDTR-ND 65AH7847
Product Name Fixed Inductors High Frequency Inductor, 120Nh, 1.3Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details