Murata Electronics Fixed Inductors LQW18ASR12G0CD

Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR12G0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR12G0CDCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR12G0CDTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 120Nh, 1.3Ghz, 0603 Rohs Compliant Murata - 24AJ1093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.3Ghz, 0603 Rohs Compliant Murata
24AJ1093
Inductor, 120Nh, 1.3Ghz, 0603 Rohs Compliant Murata 24AJ1093
INDUCTOR, 120NH, 1.3GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.3GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR12G0CDDKR-ND 24AJ1093
Product Name Fixed Inductors Inductor, 120Nh, 1.3Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details