Murata Power Solutions Fixed Inductors LQW18ASR10J0CD

Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR10J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR10J0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 400MA 580 MOHM

FIXED IND 100NH 400MA 580 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR10J0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 400MA 580 MOHM

FIXED IND 100NH 400MA 580 MOHM

Buy Now Datasheet
High Frequency Inductor, 100Nh, 1.4Ghz Rohs Compliant Murata - 65AH7846 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 100Nh, 1.4Ghz Rohs Compliant Murata
65AH7846
High Frequency Inductor, 100Nh, 1.4Ghz Rohs Compliant Murata 65AH7846
HIGH FREQUENCY INDUCTOR, 100NH, 1.4GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 100NH, 1.4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR10J0CDTR-ND 65AH7846
Product Name Fixed Inductors High Frequency Inductor, 100Nh, 1.4Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details