Murata Electronics Fixed Inductors LQW18AS8N2G0CD

Description
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS8N2G0CDTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS8N2G0CDCT-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS8N2G0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 4.2Ghz, 0603 Rohs Compliant Murata - 24AJ1111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 4.2Ghz, 0603 Rohs Compliant Murata
24AJ1111
Inductor, 8.2Nh, 4.2Ghz, 0603 Rohs Compliant Murata 24AJ1111
INDUCTOR, 8.2NH, 4.2GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 4.2GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS8N2G0CDTR-ND 24AJ1111
Product Name Fixed Inductors Inductor, 8.2Nh, 4.2Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details