6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
INDUCTOR, 6.8NH, 5.8GHZ, 0.7A, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15848-2-ND | 76AH5680 |
| Product Name | Fixed Inductors | Inductor, 6.8Nh, 5.8Ghz, 0.7A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |