Murata Power Solutions Fixed Inductors LQW18AS68NJ0CD

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS68NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NJ0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NJ0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
High Frequency Inductor, 68Nh, 1.7Ghz Rohs Compliant Murata - 65AH7864 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 68Nh, 1.7Ghz Rohs Compliant Murata
65AH7864
High Frequency Inductor, 68Nh, 1.7Ghz Rohs Compliant Murata 65AH7864
HIGH FREQUENCY INDUCTOR, 68NH, 1.7GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 68NH, 1.7GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS68NJ0CDTR-ND 65AH7864
Product Name Fixed Inductors High Frequency Inductor, 68Nh, 1.7Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details