Murata Electronics Fixed Inductors LQW18AS68NG0ZD

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15846-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15846-1-ND
Fixed Inductors 490-15846-1-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15846-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15846-6-ND
Fixed Inductors 490-15846-6-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15846-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15846-2-ND
Fixed Inductors 490-15846-2-ND
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 340MOHM Inductor and Choke - 71-LQW18AS68NG0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 340MOHM Inductor and Choke
71-LQW18AS68NG0ZD
SMD 600MA 340MOHM Inductor and Choke 71-LQW18AS68NG0ZD
FIXED IND 68NH 600MA 340MOHM SMD Product overview: LQW18AS68NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NG0ZD can be used for catalog matching and distributor lookup.

FIXED IND 68NH 600MA 340MOHM SMD Product overview: LQW18AS68NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NG0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369990-LQW18AS68NG0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369990-LQW18AS68NG0ZD
Inductors, Coils, Chokes - Fixed Inductors 1369990-LQW18AS68NG0ZD
Win Source Part Number: 1369990-LQW18AS68NG0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 68 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 340mOhm Max Q @ Freq: 37 @ 200MHz Frequency - Self Resonant: 1.7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369990-LQW18AS68NG0ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 68 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 340mOhm Max
Q @ Freq: 37 @ 200MHz
Frequency - Self Resonant: 1.7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - LQW18AS68NG0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AS68NG0ZD
Fixed Inductors LQW18AS68NG0ZD
FIXED IND 68NH 600MA 340MOHM SMD

FIXED IND 68NH 600MA 340MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AS68NG0ZD
Inductors/Coils/Transformers >> Power Inductors LQW18AS68NG0ZD
600mA 68nH ±2% 0603 Power Inductors ROHS

600mA 68nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-15846-1-ND 71-LQW18AS68NG0ZD 1369990-LQW18AS68NG0ZD LQW18AS68NG0ZD LQW18AS68NG0ZD
Product Name Fixed Inductors SMD 600MA 340MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Standard; Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Air Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details