Murata Electronics Fixed Inductors LQW18AS68NG0CD

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS68NG0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NG0CDTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NG0CDCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 68Nh, 1.7Ghz, 0603 Rohs Compliant Murata - 24AJ1110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.7Ghz, 0603 Rohs Compliant Murata
24AJ1110
Inductor, 68Nh, 1.7Ghz, 0603 Rohs Compliant Murata 24AJ1110
INDUCTOR, 68NH, 1.7GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.7GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS68NG0CDDKR-ND 24AJ1110
Product Name Fixed Inductors Inductor, 68Nh, 1.7Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details