Murata Electronics Fixed Inductors LQW18AS5N6G0ZD

Description
5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15844-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15844-1-ND
Fixed Inductors 490-15844-1-ND
5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15844-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15844-6-ND
Fixed Inductors 490-15844-6-ND
5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15844-2-ND
Fixed Inductors 490-15844-2-ND
5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15844-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers