56nH Unshielded Wirewound Inductor 600mA 310mOhm Max 0603 (1608 Metric)
HIGH FREQUENCY INDUCTOR, 56NH, 1.9GHZ ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AS56NJ0CDTR-ND | 65AH7863 |
| Product Name | Fixed Inductors | High Frequency Inductor, 56Nh, 1.9Ghz Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Air | |
| Configuration | Fixed |