Category: OEM Souring
Win Source Part Number: 1466931-LQW18AS3N3J0
Manufacturer: Murata Electronics North America
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1466931-LQW18AS3N3J0ZD | 490-15825-1-ND |
| Product Name | OEM Souring | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |