Murata Electronics Fixed Inductors LQW18AS3N3G0ZD

Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15824-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15824-2-ND
Fixed Inductors 490-15824-2-ND
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15824-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15824-1-ND
Fixed Inductors 490-15824-1-ND
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15824-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15824-6-ND
Fixed Inductors 490-15824-6-ND
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 3.3Nh, 5.9Ghz, 0.7A, 0603 Rohs Compliant Murata - 76AH5678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 5.9Ghz, 0.7A, 0603 Rohs Compliant Murata
76AH5678
Inductor, 3.3Nh, 5.9Ghz, 0.7A, 0603 Rohs Compliant Murata 76AH5678
INDUCTOR, 3.3NH, 5.9GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 5.9GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15824-2-ND 76AH5678
Product Name Fixed Inductors Inductor, 3.3Nh, 5.9Ghz, 0.7A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details