Murata Electronics Fixed Inductors LQW18AS30NJ0ZD

Description
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15817-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15817-1-ND
Fixed Inductors 490-15817-1-ND
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15817-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15817-2-ND
Fixed Inductors 490-15817-2-ND
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15817-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15817-6-ND
Fixed Inductors 490-15817-6-ND
30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

30nH Unshielded Wirewound Inductor 600mA 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15817-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226561KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers