Murata Power Solutions Fixed Inductors LQW18AS24NJ0CD

Description
24nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS24NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 24Nh, 2.65Ghz Rohs Compliant Murata - 65AH7860 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 24Nh, 2.65Ghz Rohs Compliant Murata
65AH7860
High Frequency Inductor, 24Nh, 2.65Ghz Rohs Compliant Murata 65AH7860
HIGH FREQUENCY INDUCTOR, 24NH, 2.65GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 24NH, 2.65GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS24NJ0CDTR-ND 65AH7860
Product Name Fixed Inductors High Frequency Inductor, 24Nh, 2.65Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers