Murata Electronics Fixed Inductors LQW18AS1N8J00D

Description
1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16639-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16639-6-ND
Fixed Inductors 490-16639-6-ND
1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16639-2-ND
Fixed Inductors 490-16639-2-ND
1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16639-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16639-1-ND
Fixed Inductors 490-16639-1-ND
1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

1.8nH Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369959-LQW18AS1N8J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369959-LQW18AS1N8J00D
Inductors, Coils, Chokes - Fixed Inductors 1369959-LQW18AS1N8J00D
Win Source Part Number: 1369959-LQW18AS1N8J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 1.8 nH Current Rating (Amps): 700 mA DC Resistance (DCR): 45mOhm Max Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 12.5GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369959-LQW18AS1N8J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.8 nH
Current Rating (Amps): 700 mA
DC Resistance (DCR): 45mOhm Max
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 12.5GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
SMD 700MA 45MOHM Inductor and Choke - 71-LQW18AS1N8J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 45MOHM Inductor and Choke
71-LQW18AS1N8J00D
SMD 700MA 45MOHM Inductor and Choke 71-LQW18AS1N8J00D
FIXED IND 1.8NH 700MA 45MOHM SMD Product overview: LQW18AS1N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 45MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 45MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS1N8J00D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 700MA 45MOHM SMD Product overview: LQW18AS1N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 45MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 45MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS1N8J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AS1N8J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AS1N8J00D
Fixed Inductors LQW18AS1N8J00D
FIXED IND 1.8NH 700MA 45MOHM SMD

FIXED IND 1.8NH 700MA 45MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16639-6-ND 1369959-LQW18AS1N8J00D 71-LQW18AS1N8J00D LQW18AS1N8J00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 700MA 45MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details