Murata Electronics Fixed Inductors LQW18AS16NG0CD

Description
16nH Unshielded Wirewound Inductor 700mA 104mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 700mA 104mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS16NG0CDTR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 700mA 104mOhm Max 0603 (1608 Metric)

16nH Unshielded Wirewound Inductor 700mA 104mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 16Nh, 3.3Ghz, 0603 Rohs Compliant Murata - 24AJ1103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 16Nh, 3.3Ghz, 0603 Rohs Compliant Murata
24AJ1103
Inductor, 16Nh, 3.3Ghz, 0603 Rohs Compliant Murata 24AJ1103
INDUCTOR, 16NH, 3.3GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 16NH, 3.3GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS16NG0CDTR-ND 24AJ1103
Product Name Fixed Inductors Inductor, 16Nh, 3.3Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details