Murata Power Solutions Fixed Inductors LQW18AS11NJ0CD

Description
11nH Unshielded Wirewound Inductor 700mA 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 700mA 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS11NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 700mA 86mOhm Max 0603 (1608 Metric)

11nH Unshielded Wirewound Inductor 700mA 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 11Nh, 4Ghz Rohs Compliant Murata - 65AH7855 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 11Nh, 4Ghz Rohs Compliant Murata
65AH7855
High Frequency Inductor, 11Nh, 4Ghz Rohs Compliant Murata 65AH7855
HIGH FREQUENCY INDUCTOR, 11NH, 4GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 11NH, 4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS11NJ0CDTR-ND 65AH7855
Product Name Fixed Inductors High Frequency Inductor, 11Nh, 4Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data