Murata Power Solutions Fixed Inductors LQW18AS10NJ0CD

Description
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS10NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS10NJ0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 700MA 130 MOHM

FIXED IND 10NH 700MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS10NJ0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 700MA 130 MOHM

FIXED IND 10NH 700MA 130 MOHM

Buy Now Datasheet
High Frequency Inductor, 10Nh, 4.8Ghz Rohs Compliant Murata - 65AH7854 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 10Nh, 4.8Ghz Rohs Compliant Murata
65AH7854
High Frequency Inductor, 10Nh, 4.8Ghz Rohs Compliant Murata 65AH7854
HIGH FREQUENCY INDUCTOR, 10NH, 4.8GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 10NH, 4.8GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS10NJ0CDTR-ND 65AH7854
Product Name Fixed Inductors High Frequency Inductor, 10Nh, 4.8Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers