FIXED IND 470NH 75MA 7OHM SMD Product overview: LQW18ANR47J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75MA, 7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75MA, 7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR47J00D can be used for catalog matching and distributor lookup.
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)
FIXED IND 470NH 75MA 7OHM SMD
INDUCTOR, 470NH, 700MHZ, 0.075A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18ANR47J00D | 490-1184-2-ND | 7242894 | 7242894P | LQW18ANR47J00D | 76AH5612 |
| Product Name | SMD 75MA 7OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 470Nh, 700Mhz, 0.075A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |