Murata Power Solutions Fixed Inductors - LQW18ANR47G00D LQW18ANR47G00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057446-LQW18ANR47G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 75mA Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057446-LQW18ANR47G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 75mA Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18ANR47G00D
1057446-LQW18ANR47G00D
Fixed Inductors - LQW18ANR47G00D 1057446-LQW18ANR47G00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057446-LQW18ANR47G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 75mA Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057446-LQW18ANR47G00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 75mA
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 100MHz
Frequency - Self Resonant: 700MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-6936-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6936-6-ND
Fixed Inductors 490-6936-6-ND
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6936-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6936-1-ND
Fixed Inductors 490-6936-1-ND
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6936-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6936-2-ND
Fixed Inductors 490-6936-2-ND
470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

470nH Unshielded Wirewound Inductor 75mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 75MA 7OHM Inductor and Choke - 71-LQW18ANR47G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75MA 7OHM Inductor and Choke
71-LQW18ANR47G00D
SMD 75MA 7OHM Inductor and Choke 71-LQW18ANR47G00D
FIXED IND 470NH 75MA 7OHM SMD Product overview: LQW18ANR47G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75MA, 7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75MA, 7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR47G00D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 75MA 7OHM SMD Product overview: LQW18ANR47G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75MA, 7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75MA, 7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR47G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR47G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR47G00D
Fixed Inductors LQW18ANR47G00D
FIXED IND 470NH 75MA 7OHM SMD

FIXED IND 470NH 75MA 7OHM SMD

Supplier's Site Datasheet
Inductor, 0603 Case; Inductance Murata - 55AJ2641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0603 Case; Inductance Murata
55AJ2641
Inductor, 0603 Case; Inductance Murata 55AJ2641
INDUCTOR, 0603 CASE; Inductance:470nH; Product Range:LQW18A_00 Series; DC Current Rating:75mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:7ohm; Inductance Tolerance:± 2%; Self RoHS Compliant: Yes

INDUCTOR, 0603 CASE; Inductance:470nH; Product Range:LQW18A_00 Series; DC Current Rating:75mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Wirewound; DC Resistance Max:7ohm; Inductance Tolerance:± 2%; Self RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057446-LQW18ANR47G00D 490-6936-6-ND 71-LQW18ANR47G00D LQW18ANR47G00D 55AJ2641
Product Name Fixed Inductors - LQW18ANR47G00D Fixed Inductors SMD 75MA 7OHM Inductor and Choke Fixed Inductors Inductor, 0603 Case; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Application RF Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details