Murata Electronics Fixed Inductors LQW18ANR39J80D

Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ANR39J80DTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR39J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 190MA 4.23 OHM

FIXED IND 390NH 190MA 4.23 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR39J80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390NH 190MA 4.23 OHM

FIXED IND 390NH 190MA 4.23 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18ANR39J80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers