Murata Electronics Fixed Inductors LQW18ANR36G80D

Description
360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17908-2-ND
Fixed Inductors 490-17908-2-ND
360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17908-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17908-1-ND
Fixed Inductors 490-17908-1-ND
360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17908-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17908-6-ND
Fixed Inductors 490-17908-6-ND
360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

360nH Unshielded Wirewound Inductor 190mA 3.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17908-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details