330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)
FIXED IND 330NH 85MA 5.5OHM SMD Product overview: LQW18ANR33G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 85MA, 5.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 85MA, 5.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G00D can be used for catalog matching and distributor lookup.
Inductor RF Chip Wirewound 330nH 2% 100MHz 30Q-Factor 85mA 5.5Ohm DCR 0603 Paper T/R
FIXED IND 330NH 85MA 5.5OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6934-2-ND | 71-LQW18ANR33G00D | 535-LQW18ANR33G00D | LQW18ANR33G00D |
| Product Name | Fixed Inductors | SMD 85MA 5.5OHM Inductor and Choke | Inductor RF Chip Wirewound 330nH 2% 100MHz 30Q-Factor 85mA 5.5Ohm DCR 0603 Paper T/R | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |