300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)
FIXED IND 300NH 220MA 3.12OHM SM Product overview: LQW18ANR30J80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 3.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 3.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR30J80D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370035-LQW18ANR30J8
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 300 nH
Current Rating (Amps): 220 mA
Shielding: Unshielded
DC Resistance (DCR): 3.12Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 300NH 220MA 3.12OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQW18ANR30J80D-ND | 71-LQW18ANR30J80D | 1370035-LQW18ANR30J80D | LQW18ANR30J80D |
| Product Name | Fixed Inductors | 220MA 3.12OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non-Magnetic | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |