270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
FIXED IND 270NH 110MA 3.4OHM SMD Product overview: LQW18ANR27J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 3.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27J00D can be used for catalog matching and distributor lookup.
INDUCTOR, 270NH, 960MHZ, 0.11A, 0603 ROHS COMPLIANT: YES
FIXED IND 270NH 110MA 3.4OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-1181-2-ND | 71-LQW18ANR27J00D | 76AH5607 | LQW18ANR27J00D |
| Product Name | Fixed Inductors | SMD 110MA 3.4OHM Inductor and Choke | Inductor, 270Nh, 960Mhz, 0.11A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |