Murata Power Solutions Fixed Inductors LQW18ANR27G00D

Description
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6933-2-ND
Fixed Inductors 490-6933-2-ND
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6933-1-ND
Fixed Inductors 490-6933-1-ND
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6933-6-ND
Fixed Inductors 490-6933-6-ND
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 110MA 3.4OHM Inductor and Choke - 71-LQW18ANR27G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110MA 3.4OHM Inductor and Choke
71-LQW18ANR27G00D
SMD 110MA 3.4OHM Inductor and Choke 71-LQW18ANR27G00D
FIXED IND 270NH 110MA 3.4OHM SMD Product overview: LQW18ANR27G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 3.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G00D can be used for catalog matching and distributor lookup.

FIXED IND 270NH 110MA 3.4OHM SMD Product overview: LQW18ANR27G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 3.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R - 535-LQW18ANR27G00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R
535-LQW18ANR27G00D
Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R 535-LQW18ANR27G00D
Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R

Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R

Supplier's Site
Fixed Inductors - LQW18ANR27G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR27G00D
Fixed Inductors LQW18ANR27G00D
FIXED IND 270NH 110MA 3.4OHM SMD

FIXED IND 270NH 110MA 3.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6933-2-ND 71-LQW18ANR27G00D 535-LQW18ANR27G00D LQW18ANR27G00D
Product Name Fixed Inductors SMD 110MA 3.4OHM Inductor and Choke Inductor RF Chip Wirewound 270nH 2% 100MHz 30Q-Factor 110mA 3.4Ohm DCR 0603 Paper T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details