Murata Electronics Fixed Inductors LQW18ANR22J8ZD

Description
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15781-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15781-6-ND
Fixed Inductors 490-15781-6-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15781-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15781-1-ND
Fixed Inductors 490-15781-1-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15781-2-ND
Fixed Inductors 490-15781-2-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 220Nh, 1.33Ghz, 0.28A, 0603 Rohs Compliant Murata - 76AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 1.33Ghz, 0.28A, 0603 Rohs Compliant Murata
76AH5605
Inductor, 220Nh, 1.33Ghz, 0.28A, 0603 Rohs Compliant Murata 76AH5605
INDUCTOR, 220NH, 1.33GHZ, 0.28A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 1.33GHZ, 0.28A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15781-6-ND 76AH5605
Product Name Fixed Inductors Inductor, 220Nh, 1.33Ghz, 0.28A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details