220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
FIXED IND 220NH 280MA 2.08OHM SM Product overview: LQW18ANR22G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 2.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 2.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR22G80D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878201-LQW18ANR22G80
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: 220 nH Unshielded Wirewound Inductor 280 mA 2.08Ohm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16902-2, 490-16902-1, 490-16902-6, LQW18ANR22G80D-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16902-2-ND | 71-LQW18ANR22G80D | 878201-LQW18ANR22G80D |
| Product Name | Fixed Inductors | 280MA 2.08OHM Inductor and Choke | Fixed Inductors - LQW18ANR22G80D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Non Magnetic | |
| Configuration | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |