Murata Electronics Fixed Inductors LQW18ANR22G0ZD

Description
220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16637-2-ND
Fixed Inductors 490-16637-2-ND
220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16637-6-ND
Fixed Inductors 490-16637-6-ND
220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16637-1-ND
Fixed Inductors 490-16637-1-ND
220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

220nH Wirewound Inductor 120mA 2.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16637-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details