Murata Electronics Fixed Inductors LQW18ANR18J80D

Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ANR18J80DTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 310MA 1.65 OHM

FIXED IND 180NH 310MA 1.65 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18J80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 310MA 1.65 OHM

FIXED IND 180NH 310MA 1.65 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18ANR18J80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details